Vishay Precision Group Rcwpm-1206 8.2 10% K D55342K07B8M20R Tsl Vishay D55342K07B8M20RWL

Description
RCWPM-1206 8.2 10% K D55342K07B8M20R TSL
Description
RCWPM-1206 8.2 10% K D55342K07B8M20R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 8.2 10% K D55342K07B8M20R Tsl Vishay - 27P0611 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 8.2 10% K D55342K07B8M20R Tsl Vishay
27P0611
Rcwpm-1206 8.2 10% K D55342K07B8M20R Tsl Vishay 27P0611
RCWPM-1206 8.2 10% K D55342K07B8M20R TSL

RCWPM-1206 8.2 10% K D55342K07B8M20R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P0611
Product Name Rcwpm-1206 8.2 10% K D55342K07B8M20R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details