Vishay Intertechnology, Inc. Res Thin Film 1206 8.2K Ohm 5% 1/4W ¦100ppm/¦C 1% SMD T/R D55342K07B8K20MTP

Description
Res Thin Film 1206 8.2K Ohm 5% 1/4W ¦100ppm/¦C 1% SMD T/R
Request a Quote
Description
Res Thin Film 1206 8.2K Ohm 5% 1/4W ¦100ppm/¦C 1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 8.2K Ohm 5% 1/4W ¦100ppm/¦C 1% SMD T/R - D55342K07B8K20MTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 8.2K Ohm 5% 1/4W ¦100ppm/¦C 1% SMD T/R
D55342K07B8K20MTP
Res Thin Film 1206 8.2K Ohm 5% 1/4W ¦100ppm/¦C 1% SMD T/R D55342K07B8K20MTP
Res Thin Film 1206 8.2K Ohm 5% 1/4W ¦100ppm/¦C 1% SMD T/R

Res Thin Film 1206 8.2K Ohm 5% 1/4W ¦100ppm/¦C 1% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342K07B8K20MTP
Product Name Res Thin Film 1206 8.2K Ohm 5% 1/4W ¦100ppm/¦C 1% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers