RCWPM-1206 8.06K 1% K D55342K07B
RCWPM-1206 8.06K 1% K D55342K07B
RCWPM-1206 8.06K 1% K D55342K07B
Res Thick Film 1206 8.06K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Resistor,Thick Film,8.06KOhms,100WV
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-D55342K07B8E06RS2TR-ND | D55342K07B8E06RS2 | 44C5551 |
| Product Name | Chip Resistor - Surface Mount | Res Thick Film 1206 8.06K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R | Resistor,thick Film,8.06Kohms,100Wv,1+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 | 1206 |
| Tolerance | 1 +/- % | 1 to 0.0100 +/- % |