Vishay Intertechnology, Inc. RES 8.25K OHM 1/4W 0.1% 1206 D55342K07B8B25RTI

Description
RES 8.25Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 8.25Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 1/4W 0.1% 1206 - D55342K07B8B25RTI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1/4W 0.1% 1206
D55342K07B8B25RTI
RES 8.25K OHM 1/4W 0.1% 1206 D55342K07B8B25RTI
RES 8.25Kohm 1/4W 0.1% 1206

RES 8.25Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B8B25RTITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B8B25RTITR-ND
Chip Resistor - Surface Mount 764-D55342K07B8B25RTITR-ND
8.25 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

8.25 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342K07B8B25RTI - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342K07B8B25RTI
Chip Resistor - Surface Mount D55342K07B8B25RTI
RES SMD 8.25K OHM 0.1% 1/4W 1206

RES SMD 8.25K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342K07B8B25RTI 764-D55342K07B8B25RTITR-ND D55342K07B8B25RTI
Product Name RES 8.25K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 8250 ohms 8250 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chip Resistor - Surface Mount - 1614960-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details