Vishay Precision Group Rcwpm-1206 86.6K 1% K D55342K07B86E6R Ts Vishay D55342K07B86E6RWL

Description
RCWPM-1206 86.6K 1% K D55342K07B86E6R TS
Description
RCWPM-1206 86.6K 1% K D55342K07B86E6R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 86.6K 1% K D55342K07B86E6R Ts Vishay - 27P0713 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 86.6K 1% K D55342K07B86E6R Ts Vishay
27P0713
Rcwpm-1206 86.6K 1% K D55342K07B86E6R Ts Vishay 27P0713
RCWPM-1206 86.6K 1% K D55342K07B86E6R TS

RCWPM-1206 86.6K 1% K D55342K07B86E6R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P0713
Product Name Rcwpm-1206 86.6K 1% K D55342K07B86E6R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details