Vishay Precision Group Rcwpm-1206 86.6 1% K D55342K07B86D6R Rsl Vishay D55342K07B86D6RUL

Description
RCWPM-1206 86.6 1% K D55342K07B86D6R RSL
Description
RCWPM-1206 86.6 1% K D55342K07B86D6R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 86.6 1% K D55342K07B86D6R Rsl Vishay - 27P0710 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 86.6 1% K D55342K07B86D6R Rsl Vishay
27P0710
Rcwpm-1206 86.6 1% K D55342K07B86D6R Rsl Vishay 27P0710
RCWPM-1206 86.6 1% K D55342K07B86D6R RSL

RCWPM-1206 86.6 1% K D55342K07B86D6R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P0710
Product Name Rcwpm-1206 86.6 1% K D55342K07B86D6R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details