Vishay Intertechnology, Inc. Res Thin Film 1206 866 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD D55342K07B866DSWB

Description
Res Thin Film 1206 866 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD
Request a Quote
Description
Res Thin Film 1206 866 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 866 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD - D55342K07B866DSWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 866 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD
D55342K07B866DSWB
Res Thin Film 1206 866 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD D55342K07B866DSWB
Res Thin Film 1206 866 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD

Res Thin Film 1206 866 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342K07B866DSWB
Product Name Res Thin Film 1206 866 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details