Vishay Precision Group Res Thin Film 1206 845K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342K07B845ERT2

Description
Res Thin Film 1206 845K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thin Film 1206 845K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 845K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD - D55342K07B845ERT2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 845K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
D55342K07B845ERT2
Res Thin Film 1206 845K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342K07B845ERT2
Res Thin Film 1206 845K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD

Res Thin Film 1206 845K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD

Supplier's Site
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 845 Kohm Vishay - 44C5777 - Newark, An Avnet Company
Chicago, IL, United States
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 845 Kohm Vishay
44C5777
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 845 Kohm Vishay 44C5777
D55342, 100 ppm, 0.126 x 0.063 x 0.015", 845 kOhm

D55342, 100 ppm, 0.126 x 0.063 x 0.015", 845 kOhm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B845ERT2 44C5777
Product Name Res Thin Film 1206 845K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 845 Kohm Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details