Vishay Precision Group Res Thin Film 1206 845 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342K07B845DRTN

Description
Res Thin Film 1206 845 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thin Film 1206 845 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 845 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD - D55342K07B845DRTN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 845 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
D55342K07B845DRTN
Res Thin Film 1206 845 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342K07B845DRTN
Res Thin Film 1206 845 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD

Res Thin Film 1206 845 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD

Supplier's Site
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 845 Ohm Vishay - 44C5771 - Newark, An Avnet Company
Chicago, IL, United States
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 845 Ohm Vishay
44C5771
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 845 Ohm Vishay 44C5771
D55342, 100 ppm, 0.126 x 0.063 x 0.015", 845 Ohm

D55342, 100 ppm, 0.126 x 0.063 x 0.015", 845 Ohm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B845DRTN 44C5771
Product Name Res Thin Film 1206 845 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 845 Ohm Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers