Vishay Precision Group Rcwpm-1206 82.5K 1% K D55342K07B82E5S Rs Vishay D55342K07B82E5SUL

Description
RCWPM-1206 82.5K 1% K D55342K07B82E5S RS
Description
RCWPM-1206 82.5K 1% K D55342K07B82E5S RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 82.5K 1% K D55342K07B82E5S Rs Vishay - 27P0638 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 82.5K 1% K D55342K07B82E5S Rs Vishay
27P0638
Rcwpm-1206 82.5K 1% K D55342K07B82E5S Rs Vishay 27P0638
RCWPM-1206 82.5K 1% K D55342K07B82E5S RS

RCWPM-1206 82.5K 1% K D55342K07B82E5S RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P0638
Product Name Rcwpm-1206 82.5K 1% K D55342K07B82E5S Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details