Vishay Precision Group D55342K07B82E5RWB D55342K07B82E5RWB

Description
D55342K07B82E5RWB
Request a Quote
Description
D55342K07B82E5RWB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D55342K07B82E5RWB - D55342K07B82E5RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
D55342K07B82E5RWB
D55342K07B82E5RWB
D55342K07B82E5RWB D55342K07B82E5RWB
D55342K07B82E5RWB

D55342K07B82E5RWB

Supplier's Site
Resistor, Thick Film, 82.5Kohm, 0.25W, 1%; Resistance Vishay - 44C5655 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 82.5Kohm, 0.25W, 1%; Resistance Vishay
44C5655
Resistor, Thick Film, 82.5Kohm, 0.25W, 1%; Resistance Vishay 44C5655
RESISTOR, THICK FILM, 82.5KOHM, 0.25W, 1%; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

RESISTOR, THICK FILM, 82.5KOHM, 0.25W, 1%; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B82E5RWB 44C5655
Product Name D55342K07B82E5RWB Resistor, Thick Film, 82.5Kohm, 0.25W, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers