Vishay Intertechnology, Inc. Res Thin Film 1206 82.5 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD D55342K07B82D5S

Description
Res Thin Film 1206 82.5 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD
Request a Quote
Description
Res Thin Film 1206 82.5 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 82.5 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD - D55342K07B82D5S - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 82.5 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD
D55342K07B82D5S
Res Thin Film 1206 82.5 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD D55342K07B82D5S
Res Thin Film 1206 82.5 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD

Res Thin Film 1206 82.5 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342K07B82D5S
Product Name Res Thin Film 1206 82.5 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details