Vishay Intertechnology, Inc. RES 82.5 OHM 1/4W 1% 1206 D55342K07B82D5RWSV

Description
RES 82.5ohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 82.5ohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5 OHM 1/4W 1% 1206 - D55342K07B82D5RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 1/4W 1% 1206
D55342K07B82D5RWSV
RES 82.5 OHM 1/4W 1% 1206 D55342K07B82D5RWSV
RES 82.5ohm 1/4W 1% 1206

RES 82.5ohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B82D5RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B82D5RWSV-ND
Chip Resistor - Surface Mount 764-D55342K07B82D5RWSV-ND
82.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

82.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B82D5RWSV 764-D55342K07B82D5RWSV-ND
Product Name RES 82.5 OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 82.5 ohms 82.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-2176074-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
3 suppliers