Vishay Precision Group Rcwpm-1206 825K 1% K D55342K07B825Es Tsl Vishay D55342K07B825ESWL

Description
RCWPM-1206 825K 1% K D55342K07B825ES TSL
Description
RCWPM-1206 825K 1% K D55342K07B825ES TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 825K 1% K D55342K07B825Es Tsl Vishay - 27P0695 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 825K 1% K D55342K07B825Es Tsl Vishay
27P0695
Rcwpm-1206 825K 1% K D55342K07B825Es Tsl Vishay 27P0695
RCWPM-1206 825K 1% K D55342K07B825ES TSL

RCWPM-1206 825K 1% K D55342K07B825ES TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P0695
Product Name Rcwpm-1206 825K 1% K D55342K07B825Es Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details