Vishay Intertechnology, Inc. RES 820 OHM 1/4W 5% 1206 D55342K07B820JRWSV

Description
RES 820ohm 1/4W 5% 1206
Request a Quote Datasheet
Description
RES 820ohm 1/4W 5% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 1/4W 5% 1206 - D55342K07B820JRWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 1/4W 5% 1206
D55342K07B820JRWSV
RES 820 OHM 1/4W 5% 1206 D55342K07B820JRWSV
RES 820ohm 1/4W 5% 1206

RES 820ohm 1/4W 5% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B820JRWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B820JRWSV-ND
Chip Resistor - Surface Mount 764-D55342K07B820JRWSV-ND
820 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

820 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B820JRWSV 764-D55342K07B820JRWSV-ND
Product Name RES 820 OHM 1/4W 5% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 820 ohms 820 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers