Vishay Precision Group Res Thick Film 1206 820 Ohm 5% 1/4W ¦100ppm/¦C 1% SMD T/R D55342K07B820JMS3

Description
Res Thick Film 1206 820 Ohm 5% 1/4W ¦100ppm/¦C 1% SMD T/R
Request a Quote
Description
Res Thick Film 1206 820 Ohm 5% 1/4W ¦100ppm/¦C 1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 820 Ohm 5% 1/4W ¦100ppm/¦C 1% SMD T/R - D55342K07B820JMS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 820 Ohm 5% 1/4W ¦100ppm/¦C 1% SMD T/R
D55342K07B820JMS3
Res Thick Film 1206 820 Ohm 5% 1/4W ¦100ppm/¦C 1% SMD T/R D55342K07B820JMS3
Res Thick Film 1206 820 Ohm 5% 1/4W ¦100ppm/¦C 1% SMD T/R

Res Thick Film 1206 820 Ohm 5% 1/4W ¦100ppm/¦C 1% SMD T/R

Supplier's Site
Resistor,thick Film,820Ohms,100Wv,5+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay - 44C5716 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,820Ohms,100Wv,5+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay
44C5716
Resistor,thick Film,820Ohms,100Wv,5+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay 44C5716
Resistor,Thick Film,820Ohms,100WV,5 +/-% Tol,100ppm-TC,1206-C ase,RM-MilStyle

Resistor,Thick Film,820Ohms,100WV,5+/-% Tol,100ppm-TC,1206-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B820JMS3 44C5716
Product Name Res Thick Film 1206 820 Ohm 5% 1/4W ¦100ppm/¦C 1% SMD T/R Resistor,thick Film,820Ohms,100Wv,5+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 5 to 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers