Vishay Precision Group Rcwpm-1206 820K 2% K D55342K07B820Hr Rsl Vishay D55342K07B820HRUL

Description
RCWPM-1206 820K 2% K D55342K07B820HR RSL
Description
RCWPM-1206 820K 2% K D55342K07B820HR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 820K 2% K D55342K07B820Hr Rsl Vishay - 27P0666 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 820K 2% K D55342K07B820Hr Rsl Vishay
27P0666
Rcwpm-1206 820K 2% K D55342K07B820Hr Rsl Vishay 27P0666
RCWPM-1206 820K 2% K D55342K07B820HR RSL

RCWPM-1206 820K 2% K D55342K07B820HR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P0666
Product Name Rcwpm-1206 820K 2% K D55342K07B820Hr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details