Vishay Precision Group Rcwpm-1206 80.6 1% K D55342K07B80D6S Rsl Vishay D55342K07B80D6SUL

Description
RCWPM-1206 80.6 1% K D55342K07B80D6S RSL
Description
RCWPM-1206 80.6 1% K D55342K07B80D6S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 80.6 1% K D55342K07B80D6S Rsl Vishay - 27P0616 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 80.6 1% K D55342K07B80D6S Rsl Vishay
27P0616
Rcwpm-1206 80.6 1% K D55342K07B80D6S Rsl Vishay 27P0616
RCWPM-1206 80.6 1% K D55342K07B80D6S RSL

RCWPM-1206 80.6 1% K D55342K07B80D6S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P0616
Product Name Rcwpm-1206 80.6 1% K D55342K07B80D6S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details