THICK FILM RESISTOR 1206 1%
Res Thick Film 1206 806 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray
Resistor,Thick Film,806Ohms,100WV,1
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-D55342K07B806DRWB-ND | D55342K07B806DRWB | 44C5634 |
| Product Name | Chip Resistor - Surface Mount | Res Thick Film 1206 806 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray | Resistor,thick Film,806Ohms,100Wv,1+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 | 1206 |
| Tolerance | 1 +/- % | 1 to 0.0100 +/- % |