Vishay Intertechnology, Inc. RES 806 OHM 1/4W 0.1% 1206 D55342K07B806ARWS

Description
RES 806ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 806ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806 OHM 1/4W 0.1% 1206 - D55342K07B806ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 1/4W 0.1% 1206
D55342K07B806ARWS
RES 806 OHM 1/4W 0.1% 1206 D55342K07B806ARWS
RES 806ohm 1/4W 0.1% 1206

RES 806ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B806ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B806ARWS-ND
Chip Resistor - Surface Mount 764-D55342K07B806ARWS-ND
806 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

806 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B806ARWS 764-D55342K07B806ARWS-ND
Product Name RES 806 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 806 ohms 806 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers