Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RESISTORS
VISHAY PRECISION GROUP
D55342K07B7E78SS2 -- D55342, 100 PPM, 0.126 X 0.063 X 0.015, 7.78 KOHM VISHAY
Vishay Precision Group
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 7.78 Kohm Vishay
D55342K07B7E78SS2
Description
D55342, 100 ppm, 0.126 x 0.063 x 0.015", 7.78 kOhm
Newark, An Avnet Company
Done
Description
D55342, 100 ppm, 0.126 x 0.063 x 0.015", 7.78 kOhm
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 7.78 Kohm Vishay
44C5363
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 7.78 Kohm Vishay
44C5363
D55342, 100 ppm, 0.126 x 0.063 x 0.015", 7.78 kOhm
D55342, 100 ppm, 0.126 x 0.063 x 0.015", 7.78 kOhm
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Resistors
Product Number
44C5363
Product Name
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 7.78 Kohm Vishay
Configuration
Single Resistor
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Relays
1-1616381-8
Specs
Configuration
Single Resistor
View Details
Hottinger Brüel & Kjær A/S
Bridge balancing resistor ATN 1/0.2W
1-ATN-1/0.2_W
View Details
Federal Signal Corporation - Industrial Signaling and Systems
EOL/Series Resistor Module, 3.3K ohm Call Points
K859901989A-3300
View Details
BARTEC
(Precision) Resistors
precision resistors max 12 w
Specs
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details