Vishay Precision Group Rcwpm-1206 7.5K 1% K D55342K07B7E50P Tsl Vishay D55342K07B7E50PWL

Description
RCWPM-1206 7.5K 1% K D55342K07B7E50P TSL
Description
RCWPM-1206 7.5K 1% K D55342K07B7E50P TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 7.5K 1% K D55342K07B7E50P Tsl Vishay - 27P0418 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 7.5K 1% K D55342K07B7E50P Tsl Vishay
27P0418
Rcwpm-1206 7.5K 1% K D55342K07B7E50P Tsl Vishay 27P0418
RCWPM-1206 7.5K 1% K D55342K07B7E50P TSL

RCWPM-1206 7.5K 1% K D55342K07B7E50P TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P0418
Product Name Rcwpm-1206 7.5K 1% K D55342K07B7E50P Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details