Vishay Intertechnology, Inc. RES 7.32K OHM 1/4W 1% 1206 D55342K07B7E32RTSV

Description
RES 7.32Kohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 7.32Kohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.32K OHM 1/4W 1% 1206 - D55342K07B7E32RTSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32K OHM 1/4W 1% 1206
D55342K07B7E32RTSV
RES 7.32K OHM 1/4W 1% 1206 D55342K07B7E32RTSV
RES 7.32Kohm 1/4W 1% 1206

RES 7.32Kohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B7E32RTSVTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B7E32RTSVTR-ND
Chip Resistor - Surface Mount 764-D55342K07B7E32RTSVTR-ND
7.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

7.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B7E32RTSV 764-D55342K07B7E32RTSVTR-ND
Product Name RES 7.32K OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 7320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 3-2176092-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers