Vishay Intertechnology, Inc. RES 7.41K OHM 1/4W 0.1% 1206 D55342K07B7B41RWS

Description
RES 7.41Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 7.41Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.41K OHM 1/4W 0.1% 1206 - D55342K07B7B41RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.41K OHM 1/4W 0.1% 1206
D55342K07B7B41RWS
RES 7.41K OHM 1/4W 0.1% 1206 D55342K07B7B41RWS
RES 7.41Kohm 1/4W 0.1% 1206

RES 7.41Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B7B41RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B7B41RWS-ND
Chip Resistor - Surface Mount 764-D55342K07B7B41RWS-ND
7.41 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

7.41 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B7B41RWS 764-D55342K07B7B41RWS-ND
Product Name RES 7.41K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 7410 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD333GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details