Vishay Intertechnology, Inc. RES 78.7K OHM 1/4W 0.1% 1206 D55342K07B78B7RT1

Description
RES 78.7Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 78.7Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7K OHM 1/4W 0.1% 1206 - D55342K07B78B7RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7K OHM 1/4W 0.1% 1206
D55342K07B78B7RT1
RES 78.7K OHM 1/4W 0.1% 1206 D55342K07B78B7RT1
RES 78.7Kohm 1/4W 0.1% 1206

RES 78.7Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B78B7RT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B78B7RT1TR-ND
Chip Resistor - Surface Mount 764-D55342K07B78B7RT1TR-ND
78.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

78.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B78B7RT1 764-D55342K07B78B7RT1TR-ND
Product Name RES 78.7K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 78700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details