Vishay Precision Group Rcwpm-1206 76.8K 1% K D55342K07B76E8S Rs Vishay D55342K07B76E8SUL

Description
RCWPM-1206 76.8K 1% K D55342K07B76E8S RS
Description
RCWPM-1206 76.8K 1% K D55342K07B76E8S RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 76.8K 1% K D55342K07B76E8S Rs Vishay - 27P0529 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 76.8K 1% K D55342K07B76E8S Rs Vishay
27P0529
Rcwpm-1206 76.8K 1% K D55342K07B76E8S Rs Vishay 27P0529
RCWPM-1206 76.8K 1% K D55342K07B76E8S RS

RCWPM-1206 76.8K 1% K D55342K07B76E8S RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P0529
Product Name Rcwpm-1206 76.8K 1% K D55342K07B76E8S Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details