Vishay Intertechnology, Inc. Res Thick Film 1206 768K Ohm 1% 1/4W ¦100ppm/¦C SMD T/R D55342K07B768ETS2T

Description
Res Thick Film 1206 768K Ohm 1% 1/4W ¦100ppm/¦C SMD T/R
Request a Quote
Description
Res Thick Film 1206 768K Ohm 1% 1/4W ¦100ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 768K Ohm 1% 1/4W ¦100ppm/¦C SMD T/R - D55342K07B768ETS2T - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 768K Ohm 1% 1/4W ¦100ppm/¦C SMD T/R
D55342K07B768ETS2T
Res Thick Film 1206 768K Ohm 1% 1/4W ¦100ppm/¦C SMD T/R D55342K07B768ETS2T
Res Thick Film 1206 768K Ohm 1% 1/4W ¦100ppm/¦C SMD T/R

Res Thick Film 1206 768K Ohm 1% 1/4W ¦100ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342K07B768ETS2T
Product Name Res Thick Film 1206 768K Ohm 1% 1/4W ¦100ppm/¦C SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers