Vishay Precision Group D55342K07B75E0RWB D55342K07B75E0RWB

Description
D55342K07B75E0RWB
Request a Quote Datasheet
Description
D55342K07B75E0RWB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D55342K07B75E0RWB - D55342K07B75E0RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
D55342K07B75E0RWB
D55342K07B75E0RWB
D55342K07B75E0RWB D55342K07B75E0RWB
D55342K07B75E0RWB

D55342K07B75E0RWB

Supplier's Site
Chip Resistor - Surface Mount - 541-D55342K07B75E0RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B75E0RWB-ND
Chip Resistor - Surface Mount 541-D55342K07B75E0RWB-ND
THICK FILM RESISTOR 1206 1%

THICK FILM RESISTOR 1206 1%

Buy Now Datasheet
Resistor, Thick Film, 75Kohm, 0.25W, 1%; Resistance Vishay - 44C5446 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 75Kohm, 0.25W, 1%; Resistance Vishay
44C5446
Resistor, Thick Film, 75Kohm, 0.25W, 1%; Resistance Vishay 44C5446
RESISTOR, THICK FILM, 75KOHM, 0.25W, 1%; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

RESISTOR, THICK FILM, 75KOHM, 0.25W, 1%; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D55342K07B75E0RWB 541-D55342K07B75E0RWB-ND 44C5446
Product Name D55342K07B75E0RWB Chip Resistor - Surface Mount Resistor, Thick Film, 75Kohm, 0.25W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1879128-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 590 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details