Vishay Precision Group Resistor, Thick Film, 75Kohm, 0.25W, 1%; Resistance Vishay D55342K07B75E0RT3.

Description
RESISTOR, THICK FILM, 75KOHM, 0.25W, 1%; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No
Datasheet
Description
RESISTOR, THICK FILM, 75KOHM, 0.25W, 1%; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 75Kohm, 0.25W, 1%; Resistance Vishay - 23AC4376 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 75Kohm, 0.25W, 1%; Resistance Vishay
23AC4376
Resistor, Thick Film, 75Kohm, 0.25W, 1%; Resistance Vishay 23AC4376
RESISTOR, THICK FILM, 75KOHM, 0.25W, 1%; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

RESISTOR, THICK FILM, 75KOHM, 0.25W, 1%; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 23AC4376
Product Name Resistor, Thick Film, 75Kohm, 0.25W, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details