Vishay Intertechnology, Inc. Res Thick Film 1206 75 Ohm 1% 1/4W ¦100ppm/¦C 1% SMD Tray D55342K07B75D0MWB

Description
Res Thick Film 1206 75 Ohm 1% 1/4W ¦100ppm/¦C 1% SMD Tray
Request a Quote
Description
Res Thick Film 1206 75 Ohm 1% 1/4W ¦100ppm/¦C 1% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 75 Ohm 1% 1/4W ¦100ppm/¦C 1% SMD Tray - D55342K07B75D0MWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 75 Ohm 1% 1/4W ¦100ppm/¦C 1% SMD Tray
D55342K07B75D0MWB
Res Thick Film 1206 75 Ohm 1% 1/4W ¦100ppm/¦C 1% SMD Tray D55342K07B75D0MWB
Res Thick Film 1206 75 Ohm 1% 1/4W ¦100ppm/¦C 1% SMD Tray

Res Thick Film 1206 75 Ohm 1% 1/4W ¦100ppm/¦C 1% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342K07B75D0MWB
Product Name Res Thick Film 1206 75 Ohm 1% 1/4W ¦100ppm/¦C 1% SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details