Vishay Intertechnology, Inc. Res Thin Film 1206 750 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD Tray D55342K07B750GRWB

Description
Res Thin Film 1206 750 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thin Film 1206 750 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 750 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD Tray - D55342K07B750GRWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 750 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD Tray
D55342K07B750GRWB
Res Thin Film 1206 750 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD Tray D55342K07B750GRWB
Res Thin Film 1206 750 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 1206 750 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342K07B750GRWB
Product Name Res Thin Film 1206 750 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD Tray
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers