Vishay Precision Group Rcwpm-1206 732K 1% K D55342K07B732Er Tsl Vishay D55342K07B732ERWL

Description
RCWPM-1206 732K 1% K D55342K07B732ER TSL
Description
RCWPM-1206 732K 1% K D55342K07B732ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 732K 1% K D55342K07B732Er Tsl Vishay - 27P0472 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 732K 1% K D55342K07B732Er Tsl Vishay
27P0472
Rcwpm-1206 732K 1% K D55342K07B732Er Tsl Vishay 27P0472
RCWPM-1206 732K 1% K D55342K07B732ER TSL

RCWPM-1206 732K 1% K D55342K07B732ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P0472
Product Name Rcwpm-1206 732K 1% K D55342K07B732Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details