Vishay Precision Group Rcwpm-1206 732K 1% K D55342K07B732Er Rsl Vishay D55342K07B732ERUL

Description
RCWPM-1206 732K 1% K D55342K07B732ER RSL
Description
RCWPM-1206 732K 1% K D55342K07B732ER RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 732K 1% K D55342K07B732Er Rsl Vishay - 27P0471 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 732K 1% K D55342K07B732Er Rsl Vishay
27P0471
Rcwpm-1206 732K 1% K D55342K07B732Er Rsl Vishay 27P0471
RCWPM-1206 732K 1% K D55342K07B732ER RSL

RCWPM-1206 732K 1% K D55342K07B732ER RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P0471
Product Name Rcwpm-1206 732K 1% K D55342K07B732Er Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details