Vishay Precision Group Res Thick Film 1206 732 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B732DRS6

Description
Res Thick Film 1206 732 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 1206 732 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 732 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R - D55342K07B732DRS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 732 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
D55342K07B732DRS6
Res Thick Film 1206 732 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B732DRS6
Res Thick Film 1206 732 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 1206 732 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,732Ohms,100Wv,1+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay - 44C5418 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,732Ohms,100Wv,1+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay
44C5418
Resistor,thick Film,732Ohms,100Wv,1+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay 44C5418
Resistor,Thick Film,732Ohms,100WV,1 +/-% Tol,100ppm-TC,1206-C ase,RM-MilStyle

Resistor,Thick Film,732Ohms,100WV,1+/-% Tol,100ppm-TC,1206-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B732DRS6 44C5418
Product Name Res Thick Film 1206 732 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,732Ohms,100Wv,1+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers