Vishay Intertechnology, Inc. Res Thick Film 1206 6.81K Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD T/R D55342K07B6E81SS2

Description
Res Thick Film 1206 6.81K Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD T/R
Request a Quote
Description
Res Thick Film 1206 6.81K Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 6.81K Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD T/R - D55342K07B6E81SS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 6.81K Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD T/R
D55342K07B6E81SS2
Res Thick Film 1206 6.81K Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD T/R D55342K07B6E81SS2
Res Thick Film 1206 6.81K Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD T/R

Res Thick Film 1206 6.81K Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342K07B6E81SS2
Product Name Res Thick Film 1206 6.81K Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details