Vishay Precision Group D55342K07B6E81RWB D55342K07B6E81RWB

Description
D55342K07B6E81RWB
Request a Quote
Description
D55342K07B6E81RWB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D55342K07B6E81RWB - D55342K07B6E81RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
D55342K07B6E81RWB
D55342K07B6E81RWB
D55342K07B6E81RWB D55342K07B6E81RWB
D55342K07B6E81RWB

D55342K07B6E81RWB

Supplier's Site
Resistor, Thick Film, 6.81Kohm, 0.25W, 1%; Resistance Vishay - 44C4969 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 6.81Kohm, 0.25W, 1%; Resistance Vishay
44C4969
Resistor, Thick Film, 6.81Kohm, 0.25W, 1%; Resistance Vishay 44C4969
RESISTOR, THICK FILM, 6.81KOHM, 0.25W, 1%; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

RESISTOR, THICK FILM, 6.81KOHM, 0.25W, 1%; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B6E81RWB 44C4969
Product Name D55342K07B6E81RWB Resistor, Thick Film, 6.81Kohm, 0.25W, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details