Vishay Intertechnology, Inc. Res Thick Film 1206 6.65K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray D55342K07B6E65RWB

Description
Res Thick Film 1206 6.65K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet
Description
Res Thick Film 1206 6.65K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 6.65K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray - D55342K07B6E65RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 6.65K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray
D55342K07B6E65RWB
Res Thick Film 1206 6.65K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray D55342K07B6E65RWB
Res Thick Film 1206 6.65K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray

Res Thick Film 1206 6.65K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Chip Resistor - Surface Mount - 541-D55342K07B6E65RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B6E65RWB-ND
Chip Resistor - Surface Mount 541-D55342K07B6E65RWB-ND
THICK FILM RESISTOR 1206 1%

THICK FILM RESISTOR 1206 1%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B6E65RWB 541-D55342K07B6E65RWB-ND
Product Name Res Thick Film 1206 6.65K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details