Vishay Intertechnology, Inc. Res Thin Film 1206 6.65K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B6E65RT/R-500 REEL

Description
Res Thin Film 1206 6.65K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1206 6.65K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 6.65K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R - D55342K07B6E65RT/R-500 REEL - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 6.65K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
D55342K07B6E65RT/R-500 REEL
Res Thin Film 1206 6.65K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B6E65RT/R-500 REEL
Res Thin Film 1206 6.65K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1206 6.65K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342K07B6E65RT/R-500 REEL
Product Name Res Thin Film 1206 6.65K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details