Vishay Intertechnology, Inc. RES 6.49K OHM 1/4W 1% 1206 D55342K07B6E49RWSV

Description
RES 6.49Kohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 6.49Kohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49K OHM 1/4W 1% 1206 - D55342K07B6E49RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49K OHM 1/4W 1% 1206
D55342K07B6E49RWSV
RES 6.49K OHM 1/4W 1% 1206 D55342K07B6E49RWSV
RES 6.49Kohm 1/4W 1% 1206

RES 6.49Kohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B6E49RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B6E49RWSV-ND
Chip Resistor - Surface Mount 764-D55342K07B6E49RWSV-ND
6.49 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

6.49 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B6E49RWSV 764-D55342K07B6E49RWSV-ND
Product Name RES 6.49K OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 6490 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR27J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers