Vishay Precision Group Rcwpm-1206 6.81 1% K D55342K07B6D81R Tsl Vishay D55342K07B6D81RWL

Description
RCWPM-1206 6.81 1% K D55342K07B6D81R TSL
Description
RCWPM-1206 6.81 1% K D55342K07B6D81R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 6.81 1% K D55342K07B6D81R Tsl Vishay - 27P0122 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 6.81 1% K D55342K07B6D81R Tsl Vishay
27P0122
Rcwpm-1206 6.81 1% K D55342K07B6D81R Tsl Vishay 27P0122
RCWPM-1206 6.81 1% K D55342K07B6D81R TSL

RCWPM-1206 6.81 1% K D55342K07B6D81R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P0122
Product Name Rcwpm-1206 6.81 1% K D55342K07B6D81R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details