Vishay Intertechnology, Inc. Res Thin Film 1206 6.34K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B6B34RT5

Description
Res Thin Film 1206 6.34K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 6.34K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 6.34K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R - D55342K07B6B34RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 6.34K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
D55342K07B6B34RT5
Res Thin Film 1206 6.34K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B6B34RT5
Res Thin Film 1206 6.34K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1206 6.34K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B6B34RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B6B34RT5TR-ND
Chip Resistor - Surface Mount 764-D55342K07B6B34RT5TR-ND
6.34 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

6.34 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B6B34RT5 764-D55342K07B6B34RT5TR-ND
Product Name Res Thin Film 1206 6.34K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers