Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342K07B6B19RWS

Description
6.19 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
6.19 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342K07B6B19RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B6B19RWS-ND
Chip Resistor - Surface Mount 764-D55342K07B6B19RWS-ND
6.19 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

6.19 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
SMD,1206,1/4W,6.19K ,.1%,100PPM,R/.01%,BULK - D55342K07B6B19RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,1206,1/4W,6.19K ,.1%,100PPM,R/.01%,BULK
D55342K07B6B19RWS
SMD,1206,1/4W,6.19K ,.1%,100PPM,R/.01%,BULK D55342K07B6B19RWS
SMD,1206,1/4W,6.19K ,.1%,100PPM,R/.01%,B ULK

SMD,1206,1/4W,6.19K ,.1%,100PPM,R/.01%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-D55342K07B6B19RWS-ND D55342K07B6B19RWS
Product Name Chip Resistor - Surface Mount SMD,1206,1/4W,6.19K ,.1%,100PPM,R/.01%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 0.1000 +/- % 0.1000 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2573236 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 3.3 ohms
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details