Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342K07B6B19MWS

Description
6.19 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
6.19 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342K07B6B19MWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B6B19MWS-ND
Chip Resistor - Surface Mount 764-D55342K07B6B19MWS-ND
6.19 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

6.19 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 1206 6.19K Ohm 0.1% 1/4W ¦100ppm/¦C 1% SMD Waffle Pack - D55342K07B6B19MWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 6.19K Ohm 0.1% 1/4W ¦100ppm/¦C 1% SMD Waffle Pack
D55342K07B6B19MWS
Res Thin Film 1206 6.19K Ohm 0.1% 1/4W ¦100ppm/¦C 1% SMD Waffle Pack D55342K07B6B19MWS
Res Thin Film 1206 6.19K Ohm 0.1% 1/4W ¦100ppm/¦C 1% SMD Waffle Pack

Res Thin Film 1206 6.19K Ohm 0.1% 1/4W ¦100ppm/¦C 1% SMD Waffle Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-D55342K07B6B19MWS-ND D55342K07B6B19MWS
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 6.19K Ohm 0.1% 1/4W ¦100ppm/¦C 1% SMD Waffle Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 0.1000 +/- % 0.1000 to 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details