Vishay Intertechnology, Inc. SMD,1206,1/4W,69.8 OHM,.1%,100PPM,R FAIL RATE,BULK D55342K07B69B8RWS

Description
SMD,1206,1/4W,69.8oh m,.1%,100PPM,R FAIL RATE,BULK
Request a Quote Datasheet
Description
SMD,1206,1/4W,69.8oh m,.1%,100PPM,R FAIL RATE,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD,1206,1/4W,69.8 OHM,.1%,100PPM,R FAIL RATE,BULK - D55342K07B69B8RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,1206,1/4W,69.8 OHM,.1%,100PPM,R FAIL RATE,BULK
D55342K07B69B8RWS
SMD,1206,1/4W,69.8 OHM,.1%,100PPM,R FAIL RATE,BULK D55342K07B69B8RWS
SMD,1206,1/4W,69.8oh m,.1%,100PPM,R FAIL RATE,BULK

SMD,1206,1/4W,69.8ohm,.1%,100PPM,R FAIL RATE,BULK

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B69B8RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B69B8RWS-ND
Chip Resistor - Surface Mount 764-D55342K07B69B8RWS-ND
69.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

69.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B69B8RWS 764-D55342K07B69B8RWS-ND
Product Name SMD,1206,1/4W,69.8 OHM,.1%,100PPM,R FAIL RATE,BULK Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 69.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details