Vishay Precision Group Rcwpm-1206 68K 10% K D55342K07B68N0R Tsl Vishay D55342K07B68N0RWL

Description
RCWPM-1206 68K 10% K D55342K07B68N0R TSL
Description
RCWPM-1206 68K 10% K D55342K07B68N0R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 68K 10% K D55342K07B68N0R Tsl Vishay - 27P0340 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 68K 10% K D55342K07B68N0R Tsl Vishay
27P0340
Rcwpm-1206 68K 10% K D55342K07B68N0R Tsl Vishay 27P0340
RCWPM-1206 68K 10% K D55342K07B68N0R TSL

RCWPM-1206 68K 10% K D55342K07B68N0R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P0340
Product Name Rcwpm-1206 68K 10% K D55342K07B68N0R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details