Vishay Precision Group Rcwpm-1206 68K 5% K D55342K07B68K0R Rsl Vishay D55342K07B68K0RUL

Description
RCWPM-1206 68K 5% K D55342K07B68K0R RSL
Description
RCWPM-1206 68K 5% K D55342K07B68K0R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 68K 5% K D55342K07B68K0R Rsl Vishay - 27P0335 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 68K 5% K D55342K07B68K0R Rsl Vishay
27P0335
Rcwpm-1206 68K 5% K D55342K07B68K0R Rsl Vishay 27P0335
RCWPM-1206 68K 5% K D55342K07B68K0R RSL

RCWPM-1206 68K 5% K D55342K07B68K0R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P0335
Product Name Rcwpm-1206 68K 5% K D55342K07B68K0R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details