Vishay Intertechnology, Inc. Res Thin Film 1206 68.1K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342K07B68E1R

Description
Res Thin Film 1206 68.1K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thin Film 1206 68.1K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 68.1K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD - D55342K07B68E1R - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 68.1K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
D55342K07B68E1R
Res Thin Film 1206 68.1K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342K07B68E1R
Res Thin Film 1206 68.1K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD

Res Thin Film 1206 68.1K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342K07B68E1R
Product Name Res Thin Film 1206 68.1K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers