Vishay Intertechnology, Inc. Res Thin Film 1206 68.1 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B68D1RT/R-500 REEL

Description
Res Thin Film 1206 68.1 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1206 68.1 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 68.1 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R - D55342K07B68D1RT/R-500 REEL - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 68.1 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
D55342K07B68D1RT/R-500 REEL
Res Thin Film 1206 68.1 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B68D1RT/R-500 REEL
Res Thin Film 1206 68.1 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1206 68.1 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342K07B68D1RT/R-500 REEL
Product Name Res Thin Film 1206 68.1 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers