Vishay Intertechnology, Inc. RES 681 OHM 1/4W 0.1% 1206 D55342K07B681ARWS

Description
RES 681ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 681ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 1/4W 0.1% 1206 - D55342K07B681ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 1/4W 0.1% 1206
D55342K07B681ARWS
RES 681 OHM 1/4W 0.1% 1206 D55342K07B681ARWS
RES 681ohm 1/4W 0.1% 1206

RES 681ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B681ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B681ARWS-ND
Chip Resistor - Surface Mount 764-D55342K07B681ARWS-ND
681 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

681 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B681ARWS 764-D55342K07B681ARWS-ND
Product Name RES 681 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 681 ohms 681 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers