Vishay Precision Group Rcwpm-1206 665K 1% K D55342K07B665Er Rsl Vishay D55342K07B665ERUL

Description
RCWPM-1206 665K 1% K D55342K07B665ER RSL
Description
RCWPM-1206 665K 1% K D55342K07B665ER RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 665K 1% K D55342K07B665Er Rsl Vishay - 27P0297 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 665K 1% K D55342K07B665Er Rsl Vishay
27P0297
Rcwpm-1206 665K 1% K D55342K07B665Er Rsl Vishay 27P0297
RCWPM-1206 665K 1% K D55342K07B665ER RSL

RCWPM-1206 665K 1% K D55342K07B665ER RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P0297
Product Name Rcwpm-1206 665K 1% K D55342K07B665Er Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details